"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
2+2 WAY MALE VERT SMT LATCH ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8280445 | M80-8280445-ND | 50T8946 |
| Product Name | 2+2 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | 2+2 Way Male Vert Smt Latch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # |