HARWIN 2+2 Pos. Male DIL Vertical SMT Conn. Latches M80-8280422

Description
Double Row, 4 (2+2) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4 (2+2) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical SMT Conn. Latches - M80-8280422 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical SMT Conn. Latches
M80-8280422
2+2 Pos. Male DIL Vertical SMT Conn. Latches M80-8280422
Double Row, 4 (2+2) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4 (2+2) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8280422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8280422-ND
Headers, Male Pins M80-8280422-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 4Way, 2Row; Connector Type Harwin - 56K2682 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 2Row; Connector Type Harwin
56K2682
Board-Board Connector Header, 4Way, 2Row; Connector Type Harwin 56K2682
BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No RoHS Compliant: No

BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8280422 M80-8280422-ND 56K2682
Product Name 2+2 Pos. Male DIL Vertical SMT Conn. Latches Headers, Male Pins Board-Board Connector Header, 4Way, 2Row; Connector Type Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers