Win Source Part Number: 1350705-M80-8270642
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Datamate L-Tek
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.85mm, 8.45mm, 10.5mm, 14.25mm
Material Flammability Rating: UL94 V-0
Standard Package: 26
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.205" (5.20mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1350705-M80-8270642 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Surface Mount |
| Voltage Rating | 800 volts |
| Current Rating | 2.2 amps |