"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8262042 | 952-1157-5-ND | 71K8578 |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. No Latches | Headers, Male Pins | Board-Board Conn, Header, 20Way, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # |