HARWIN 9+9 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261842

Description
Double Row, 18 (9+9) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 18 (9+9) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical SMT Conn. No Latches - M80-8261842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical SMT Conn. No Latches
M80-8261842
9+9 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261842
Double Row, 18 (9+9) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 18 (9+9) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1156-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1156-5-ND
Headers, Male Pins 952-1156-5-ND
"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,18 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin - 75M5024 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,18 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin
75M5024
Header Connector,pcb Mount,recept,18 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin 75M5024
Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8261842 952-1156-5-ND 75M5024
Product Name 9+9 Pos. Male DIL Vertical SMT Conn. No Latches Headers, Male Pins Header Connector,pcb Mount,recept,18 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79039-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Headers, Male Pins - A28582-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details