"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
16 WAY MALE VERT SMT P&P ROHS COMPLIANT: NO
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8261622P | M80-8261622P-ND | 76Y4786 |
| Product Name | 8+8 Pos. Male DIL Vertical SMT Conn. No Latches (P+P) | Headers, Male Pins | 16 Way Male Vert Smt P&p Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # | 16 # |