"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
BOARD-BOARD CONN, HEADER, 16WAY, 2ROW; Connector Type:Board-to-Board;
CONN HEADER SMD 16POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8261622-ND | 56K2679 | M80-8261622 |
| Product Name | Headers, Male Pins | Board-Board Conn, Header, 16Way, 2Row; Connector Type Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Plug | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | PCB SMT | Surface Mount |
| Voltage Rating | 800 volts | 800 volts | |
| Current Rating | 2.2 amps | 2.2 amps |