HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261445

Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. No Latches - M80-8261445 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. No Latches
M80-8261445
7+7 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261445
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area and termination.
  • Unlatched (latches not fitted). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8261445-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8261445-ND
Headers, Male Pins M80-8261445-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Vertical Smt Conn. No Latches Rohs Compliant Harwin - 76Y4785 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Vertical Smt Conn. No Latches Rohs Compliant Harwin
76Y4785
7+7 Pos. Male Dil Vertical Smt Conn. No Latches Rohs Compliant Harwin 76Y4785
7+7 Pos. Male DIL Vertical SMT Conn. No Latches RoHS Compliant: Yes

7+7 Pos. Male DIL Vertical SMT Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8261445 M80-8261445-ND 76Y4785
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. No Latches Headers, Male Pins 7+7 Pos. Male Dil Vertical Smt Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details