"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
CONN HEADER SMD 14POS 2MM
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8261442 | 952-1154-5-ND | M80-8261442 |
| Product Name | 7+7 Pos. Male DIL Vertical SMT Conn. No Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | Male / Plug | |
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 14 # | 14 # | |
| Connector Type | Header Connector; Plug | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |