HARWIN 6+6 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261242

Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical SMT Conn. No Latches - M80-8261242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical SMT Conn. No Latches
M80-8261242
6+6 Pos. Male DIL Vertical SMT Conn. No Latches M80-8261242
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1153-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1153-5-ND
Headers, Male Pins 952-1153-5-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin - 71K8575 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
71K8575
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin 71K8575
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8261242 952-1153-5-ND 71K8575
Product Name 6+6 Pos. Male DIL Vertical SMT Conn. No Latches Headers, Male Pins Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79622-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1536-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers