"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
BOARD-BOARD CONN, HEADER, 12WAY, 2ROW; Connector Type:Board-to-Board;
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8261222 | M80-8261222-ND | 56K2677 |
| Product Name | 6+6 Pos. Male DIL Vertical SMT Conn. No Latches | Headers, Male Pins | Board-Board Conn, Header, 12Way, 2Row; Connector Type Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # |