HARWIN Free Hanging, Panel Mount M80-8160805

Description
8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-3437-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3437-ND
Free Hanging, Panel Mount 952-3437-ND
8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Male 8 Position, 2Mm; Product Range Harwin - 01E9544 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 8 Position, 2Mm; Product Range Harwin
01E9544
Wire-Board Connector, Male 8 Position, 2Mm; Product Range Harwin 01E9544
WIRE-BOARD CONNECTOR, MALE 8 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 8 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-3437-ND 01E9544
Product Name Free Hanging, Panel Mount Wire-Board Connector, Male 8 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details