HARWIN Free Hanging, Panel Mount M80-8160405

Description
4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2934-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2934-ND
Free Hanging, Panel Mount 952-2934-ND
4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Male 4 Position, 2Mm; Product Range Harwin - 01E9543 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 4 Position, 2Mm; Product Range Harwin
01E9543
Wire-Board Connector, Male 4 Position, 2Mm; Product Range Harwin 01E9543
WIRE-BOARD CONNECTOR, MALE 4 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 4 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2934-ND 01E9543
Product Name Free Hanging, Panel Mount Wire-Board Connector, Male 4 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details