HARWIN Wire To Board Connector Header, 12 Position, 2Row; Connector Systems Harwin M80-8151222

Description
WIRE TO BOARD CONNECTOR HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No
Datasheet
Description
WIRE TO BOARD CONNECTOR HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector Header, 12 Position, 2Row; Connector Systems Harwin - 01E9540 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Header, 12 Position, 2Row; Connector Systems Harwin
01E9540
Wire To Board Connector Header, 12 Position, 2Row; Connector Systems Harwin 01E9540
WIRE TO BOARD CONNECTOR HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No

WIRE TO BOARD CONNECTOR HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01E9540
Product Name Wire To Board Connector Header, 12 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details