"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
WIRE TO BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-2412-5-ND | 01E9538 |
| Product Name | Headers, Male Pins | Wire To Board Connector Header, 8 Position, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Plug | Board to Board Connector; Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 800 volts |