HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8131005

Description
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches - M80-8131005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches
M80-8131005
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8131005
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8131005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8131005-ND
Free Hanging, Panel Mount M80-8131005-ND
10 Position Rectangular Header Connector Crimp Gold 22 AWG

10 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Header Connector,cable Mount,recept,10 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin - 56K2655 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,recept,10 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin
56K2655
Header Connector,cable Mount,recept,10 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin 56K2655
Header Connector,Cable Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Header Connector,Cable Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8131005 M80-8131005-ND 56K2655
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Header Connector,cable Mount,recept,10 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Minitek ® - 10073599-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers