HARWIN 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8130805

Description
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches - M80-8130805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches
M80-8130805
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8130805
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2104-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2104-ND
Free Hanging, Panel Mount 952-2104-ND
8 Position Rectangular Header Connector Crimp Gold 22 AWG

8 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Header Connector,cable Mount,recept,8 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin - 56K2654 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,recept,8 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin
56K2654
Header Connector,cable Mount,recept,8 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin 56K2654
Header Connector,Cable Mount,RECEPT,8 Contacts,PIN,0.079 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Header Connector,Cable Mount,RECEPT,8 Contacts,PIN,0.079 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8130805 952-2104-ND 56K2654
Product Name 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Header Connector,cable Mount,recept,8 Contacts,pin,0.079 Pitch,crimp Terminal,latch Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details