HARWIN 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8130405

Description
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches - M80-8130405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches
M80-8130405
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches M80-8130405
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2103-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2103-ND
Free Hanging, Panel Mount 952-2103-ND
4 Position Rectangular Header Connector Crimp Gold 22 AWG

4 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Plug, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6425
Connector, Plug, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6425
CONNECTOR, PLUG, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
04 Way M/crimp L/bore Latched Harwin - 09AK5985 - Newark, An Avnet Company
Chicago, IL, United States
04 Way M/crimp L/bore Latched Harwin
09AK5985
04 Way M/crimp L/bore Latched Harwin 09AK5985
04 WAY M/CRIMP L/BORE LATCHED

04 WAY M/CRIMP L/BORE LATCHED

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8130405 952-2103-ND 75Y6425 09AK5985
Product Name 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Connector, Plug, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin 04 Way M/crimp L/bore Latched Harwin
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details