HARWIN 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8121205

Description
Complete kit: Double Row housing (with locking latches fitted), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches - M80-8121205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches
M80-8121205
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8121205
Complete kit: Double Row housing (with locking latches fitted), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2114-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2114-ND
Free Hanging, Panel Mount 952-2114-ND
12 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

12 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Male 12 Position, 2Mm; Product Range Harwin - 01E9528 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 12 Position, 2Mm; Product Range Harwin
01E9528
Wire-Board Connector, Male 12 Position, 2Mm; Product Range Harwin 01E9528
WIRE-BOARD CONNECTOR, MALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 12 POSITION, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6535 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6535
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6535
CONNECTOR, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8121205 952-2114-ND 01E9528 45AJ6535
Product Name 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Wire-Board Connector, Male 12 Position, 2Mm; Product Range Harwin Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details