HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8121005

Description
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches - M80-8121005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches
M80-8121005
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8121005
Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2113-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2113-ND
Free Hanging, Panel Mount 952-2113-ND
10 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

10 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Plug, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6424 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6424
Connector, Plug, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6424
CONNECTOR, PLUG, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8121005 952-2113-ND 75Y6424
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Connector, Plug, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details