HARWIN 4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8120805

Description
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches - M80-8120805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches
M80-8120805
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8120805
Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2112-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2112-ND
Free Hanging, Panel Mount 952-2112-ND
8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

8 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Plug, 8Pos, 2Row, 2Mm; Product Range Harwin - 75Y6423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, 2Mm; Product Range Harwin
75Y6423
Connector, Plug, 8Pos, 2Row, 2Mm; Product Range Harwin 75Y6423
CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 8POS, 2ROW, 2MM; Product Range:Datamate L-Tek M80 Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8120805 952-2112-ND 75Y6423
Product Name 4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Connector, Plug, 8Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XG4 Flat Cable Connectors - XG4A-2635 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers