HARWIN 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8120405

Description
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches - M80-8120405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches
M80-8120405
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches M80-8120405
Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2110-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2110-ND
Free Hanging, Panel Mount 952-2110-ND
4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin - 31Y3105 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
31Y3105
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin 31Y3105
Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8120405 952-2110-ND 31Y3105
Product Name 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount Wire-To-Board Connector, Datamate L-Tek M80 Series, Crimp, Plug, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Minitek ® - 10065491-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers