Harwin Plc 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, No Latches M80-8111205

Description
Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, No Latches - M80-8111205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, No Latches
M80-8111205
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, No Latches M80-8111205
Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Double Row housing (unlatched – no latches fitted), 12 x barrel crimp contacts loose – Gold finish on contact area and termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-8111205
Product Name 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, No Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Angled plug socket - SIE-WD-TR - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details