HARWIN 7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080705

Description
Complete kit: Single Row housing (with locking latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (with locking latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches - M80-8080705 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches
M80-8080705
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080705
Complete kit: Single Row housing (with locking latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (with locking latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8080705-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8080705-ND
Free Hanging, Panel Mount M80-8080705-ND
7 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

7 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin - 53W1092 - Newark, An Avnet Company
Chicago, IL, United States
7 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
53W1092
7 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin 53W1092
7 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

7 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8080705 M80-8080705-ND 53W1092
Product Name 7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount 7 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Bergstak ® - 10069524-141402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers