HARWIN 4 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080405

Description
Complete kit: Single Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches - M80-8080405 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches
M80-8080405
4 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080405
Complete kit: Single Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (with locking latches fitted), 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8080405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8080405-ND
Free Hanging, Panel Mount M80-8080405-ND
4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

4 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
4 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin - 53W1089 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
53W1089
4 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin 53W1089
4 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

4 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8080405 M80-8080405-ND 53W1089
Product Name 4 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount 4 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details