HARWIN 2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080205

Description
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches - M80-8080205 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches
M80-8080205
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches M80-8080205
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4209-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4209-ND
Free Hanging, Panel Mount 952-4209-ND
2 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

2 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
2 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin - 46W1051 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
46W1051
2 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin 46W1051
2 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

2 Pos. Male SIL 24-28AWG Cable Conn. Kit Latches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8080205 952-4209-ND 46W1051
Product Name 2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount 2 Pos. Male Sil 24-28Awg Cable Conn. Kit Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details