HARWIN 7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060705

Description
Complete kit: Single Row housing (unlatched - no latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (unlatched - no latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches - M80-8060705 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches
M80-8060705
7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060705
Complete kit: Single Row housing (unlatched - no latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (unlatched - no latches fitted), 7 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8060705-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8060705-ND
Free Hanging, Panel Mount M80-8060705-ND
7 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

7 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7 Pos. Male Sil 24-28Awg Cable Conn. Kit No Latches Rohs Compliant Harwin - 53W1082 - Newark, An Avnet Company
Chicago, IL, United States
7 Pos. Male Sil 24-28Awg Cable Conn. Kit No Latches Rohs Compliant Harwin
53W1082
7 Pos. Male Sil 24-28Awg Cable Conn. Kit No Latches Rohs Compliant Harwin 53W1082
7 Pos. Male SIL 24-28AWG Cable Conn. Kit No Latches RoHS Compliant: Yes

7 Pos. Male SIL 24-28AWG Cable Conn. Kit No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8060705 M80-8060705-ND 53W1082
Product Name 7 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches Free Hanging, Panel Mount 7 Pos. Male Sil 24-28Awg Cable Conn. Kit No Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2415-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers