HARWIN 3 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060305

Description
Complete kit: Single Row housing (unlatched - no latches fitted), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (unlatched - no latches fitted), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches - M80-8060305 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches
M80-8060305
3 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060305
Complete kit: Single Row housing (unlatched - no latches fitted), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (unlatched - no latches fitted), 3 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8060305-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8060305-ND
Free Hanging, Panel Mount M80-8060305-ND
3 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

3 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-8060305 M80-8060305-ND
Product Name 3 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details