HARWIN 2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060205

Description
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches - M80-8060205 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches
M80-8060205
2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches M80-8060205
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0410005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8060205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8060205-ND
Free Hanging, Panel Mount M80-8060205-ND
2 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

2 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-8060205 M80-8060205-ND
Product Name 2 Pos. Male SIL 24-28 AWG Cable Conn. Kit, No Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details