HARWIN Wire To Board, Receptacle, 6 Position, 1Row, 2Mm; Product Range Harwin M80-7980605

Description
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 6 Position, 1Row, 2Mm; Product Range Harwin - 94T9181 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 6 Position, 1Row, 2Mm; Product Range Harwin
94T9181
Wire To Board, Receptacle, 6 Position, 1Row, 2Mm; Product Range Harwin 94T9181
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T9181
Product Name Wire To Board, Receptacle, 6 Position, 1Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details