HARWIN 6 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches M80-7980601

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7980601 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7980601
6 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches M80-7980601
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-7980601-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7980601-ND
Free Hanging, Panel Mount M80-7980601-ND
6 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
6 Pos. Female Sil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 53W1076 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos. Female Sil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
53W1076
6 Pos. Female Sil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 53W1076
6 Pos. Female SIL 28-32AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

6 Pos. Female SIL 28-32AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7980601 M80-7980601-ND 53W1076
Product Name 6 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 6 Pos. Female Sil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data