HARWIN 3 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches M80-7980305

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7980305 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7980305
3 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches M80-7980305
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 3 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 3 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1764-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1764-ND
Free Hanging, Panel Mount 952-1764-ND
3 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

3 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 3 Position, 1Row, 2Mm; Product Range Harwin - 94T9178 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 3 Position, 1Row, 2Mm; Product Range Harwin
94T9178
Wire To Board, Receptacle, 3 Position, 1Row, 2Mm; Product Range Harwin 94T9178
WIRE TO BOARD, RECEPTACLE, 3 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 3 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7980305 952-1764-ND 94T9178
Product Name 3 Pos. Female SIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire To Board, Receptacle, 3 Position, 1Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers