"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
3 Pos. Female SIL Vertical Throughboard Conn. for Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-7900345 | M80-7900345-ND | 12N8570 |
| Product Name | 3 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | 3 Pos. Female Sil Vertical Throughboard Conn. For Latches Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 3 # | 3 # |