HARWIN 2 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-7900245

Description
Single Row female connector, 2 x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 2 x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-7900245 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-7900245
2 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-7900245
Single Row female connector, 2 x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Single Row female connector, 2 x 4.5mm PC Tail contacts – Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-7900245-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-7900245-ND
Headers, Receptacles, Female Sockets M80-7900245-ND
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-7900245 M80-7900245-ND
Product Name 2 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data