HARWIN 9+9 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881805

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7881805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7881805
9+9 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881805
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-7881805
Product Name 9+9 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers