HARWIN 6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881201

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7881201 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7881201
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881201
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-7881201-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7881201-ND
Free Hanging, Panel Mount M80-7881201-ND
12 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-7881201 M80-7881201-ND
Product Name 6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XG4 Flat Cable Connectors - XG4A-2035 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers