HARWIN 5+5 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881005

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7881005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7881005
5+5 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881005
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1760-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1760-ND
Free Hanging, Panel Mount 952-1760-ND
10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 10 Position, 2Row, 2Mm; Product Range Harwin - 94T9169 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 10 Position, 2Row, 2Mm; Product Range Harwin
94T9169
Wire To Board, Receptacle, 10 Position, 2Row, 2Mm; Product Range Harwin 94T9169
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7881005 952-1760-ND 94T9169
Product Name 5+5 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire To Board, Receptacle, 10 Position, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details