HARWIN 4+4 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7880805

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7880805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7880805
4+4 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7880805
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1751-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1751-ND
Free Hanging, Panel Mount 952-1751-ND
8 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 8 Position, 2Row, 2Mm; Product Range Harwin - 94T9168 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 8 Position, 2Row, 2Mm; Product Range Harwin
94T9168
Wire To Board, Receptacle, 8 Position, 2Row, 2Mm; Product Range Harwin 94T9168
WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6534 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6534
Connector, Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6534
CONNECTOR, RCPT, 8POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 8POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7880805 952-1751-ND 94T9168 45AJ6534
Product Name 4+4 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire To Board, Receptacle, 8 Position, 2Row, 2Mm; Product Range Harwin Connector, Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details