4 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG
WIRE TO BOARD, RECEPTACLE, 4 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-7880405 | 952-1766-ND | 95T4117 |
| Product Name | 2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches | Free Hanging, Panel Mount | Wire To Board, Receptacle, 4 Position, 2Row, 2Mm; Product Range Harwin |
| Connector Type | Wire to Board Connector | Wire to Board Connector | |
| Gender | Female / Jack | ||
| Geometry | Straight; Straight | ||
| Current Rating | 3.3 amps |