"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
6 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: Yes
CONN HEADER VERT 6POS 2MM
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-7820642 | M80-7820642-ND | 12N8551 | M80-7820642 |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | 6 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |