"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
4 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-7820442 | M80-7820442-ND | 12N8549 |
| Product Name | 4 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | 4 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # |