HARWIN 4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820422

Description
Single Row, 4 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-7820422 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-7820422
4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820422
Single Row, 4 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 4 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7820422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7820422-ND
Headers, Male Pins M80-7820422-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
04 Sil Male 4.5 Tail Ver Lat Rohs Compliant Harwin - 76Y4686 - Newark, An Avnet Company
Chicago, IL, United States
04 Sil Male 4.5 Tail Ver Lat Rohs Compliant Harwin
76Y4686
04 Sil Male 4.5 Tail Ver Lat Rohs Compliant Harwin 76Y4686
04 SIL MALE 4.5 TAIL VER LAT ROHS COMPLIANT: NO

04 SIL MALE 4.5 TAIL VER LAT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7820422 M80-7820422-ND 76Y4686
Product Name 4 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins 04 Sil Male 4.5 Tail Ver Lat Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details