HARWIN 2 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820222

Description
Single Row, 2 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-7820222 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-7820222
2 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820222
Single Row, 2 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7820222-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7820222-ND
Headers, Male Pins M80-7820222-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
2 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin - 76Y4684 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin
76Y4684
2 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin 76Y4684
2 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: No

2 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7820222 M80-7820222-ND 76Y4684
Product Name 2 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins 2 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10004802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details