HARWIN 3 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R) M80-7720342R

Description
Single Row, 2 x 2mm PC Tail contacts for PIHR (Pin in hole reflow or Pin-in-paste) – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 2mm PC Tail contacts for PIHR (Pin in hole reflow or Pin-in-paste) – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R) - M80-7720342R - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R)
M80-7720342R
3 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R) M80-7720342R
Single Row, 2 x 2mm PC Tail contacts for PIHR (Pin in hole reflow or Pin-in-paste) – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Single Row, 2 x 2mm PC Tail contacts for PIHR (Pin in hole reflow or Pin-in-paste) – Gold finish on contact area, Tin finish on termination.
  • Locking latches – tooling required to separate mated connectors. Packaged in Tape and Reel, with Pick & Place caps.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-7720342RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-7720342RTR-ND
Headers, Male Pins 952-M80-7720342RTR-ND
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Buy Now Datasheet
Headers, Male Pins - 952-M80-7720342RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-7720342RCT-ND
Headers, Male Pins 952-M80-7720342RCT-ND
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Buy Now Datasheet
Conn, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Harwin - 46AK9204 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Harwin
46AK9204
Conn, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Harwin 46AK9204
CONN, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Datamate L-Tek M80 Series

CONN, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Datamate L-Tek M80 Series

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7720342R 952-M80-7720342RTR-ND 46AK9204
Product Name 3 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R) Headers, Male Pins Conn, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 3 # 3 #
Unlock Full Specs
to access all available technical data