CONN HEADER VERT 2POS 2MM
CONN HEADER VERT 2POS 2MM
CONN, HEADER, 2POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-7720242R | 952-M80-7720242RCT-ND | 46AK9203 |
| Product Name | 2 Pos. Male SIL Vertical Throughboard Conn. Latches (T+R) | Headers, Male Pins | Conn, Header, 2Pos, 1Row, 2Mm, Th; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 2 # | 2 # |