HARWIN 8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-7711622

Description
Double Row, 16 (8+8) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 16 (8+8) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-7711622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-7711622
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-7711622
Double Row, 16 (8+8) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 16 (8+8) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7711622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7711622-ND
Headers, Male Pins M80-7711622-ND
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-7711622 M80-7711622-ND
Product Name 8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data