HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-7710622

Description
Double Row, 6 (3+3) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 6 (3+3) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-7710622 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-7710622
3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-7710622
Double Row, 6 (3+3) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 6 (3+3) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7710622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7710622-ND
Headers, Male Pins M80-7710622-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin - 76Y4656 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin
76Y4656
3+3 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin 76Y4656
3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches RoHS Compliant: No

3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7710622 M80-7710622-ND 76Y4656
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins 3+3 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Unlock Full Specs
to access all available technical data