"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
2+2 Pos. Male DIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes
CONN HEADER R/A 4POS 2MM
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-7710442 | M80-7710442-ND | 12N8527 | M80-7710442 |
| Product Name | 2+2 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | 2+2 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 4 # | 4 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |