HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-7541645

Description
Win Source Part Number: 1074011-M80-7541645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Datamate L-Tek Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 120V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-754
Request a Quote Datasheet
Description
Win Source Part Number: 1074011-M80-7541645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Datamate L-Tek Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 120V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-754
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1074011-M80-7541645 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1074011-M80-7541645
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1074011-M80-7541645
Win Source Part Number: 1074011-M80-7541645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Datamate L-Tek Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 120V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.177" (4.50mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M80-754

Win Source Part Number: 1074011-M80-7541645
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Datamate L-Tek
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 120V
Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.177" (4.50mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M80-754

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1074011-M80-7541645
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 120 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9600602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Female PCB Terminal Accepts .110
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103239-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers