"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONN HEADER VERT 10POS 2MM
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-7531042 | M80-7531042-ND | M80-7531042 |
| Product Name | 5+5 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # | |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |